Vishay Intertechnology, Inc. Tantalum Capacitors TR3B156K025C0600

Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1762-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1762-1-ND
Tantalum Capacitors 718-1762-1-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1762-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1762-6-ND
Tantalum Capacitors 718-1762-6-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1762-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1762-2-ND
Tantalum Capacitors 718-1762-2-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B156K025C0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B156K025C0600
Capacitors - Tantalum Capacitors TR3B156K025C0600
CAP TANT 15UF 10% 25V 1411

CAP TANT 15UF 10% 25V 1411

Supplier's Site
Cap, Tant, 15Uf, 25V, Case B, Reel; Capacitance Vishay - 82R4560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 15Uf, 25V, Case B, Reel; Capacitance Vishay
82R4560
Cap, Tant, 15Uf, 25V, Case B, Reel; Capacitance Vishay 82R4560
CAP, TANT, 15UF, 25V, CASE B, REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA RoHS Compliant: Yes

CAP, TANT, 15UF, 25V, CASE B, REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2143
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2143
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 15 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 15 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Tant, 15Uf, 25V, Case B; Capacitance Vishay - 41Y4374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 15Uf, 25V, Case B; Capacitance Vishay
41Y4374
Cap, Tant, 15Uf, 25V, Case B; Capacitance Vishay 41Y4374
CAP, TANT, 15UF, 25V, CASE B; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes

CAP, TANT, 15UF, 25V, CASE B; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3B156K025C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B156K025C0600
Tantalum Capacitors TR3B156K025C0600
CAP TANT 15UF 10% 25V 1411

CAP TANT 15UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1762-1-ND 718-1762-6-ND TR3B156K025C0600 82R4560 08X2143 TR3B156K025C0600
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, 15Uf, 25V, Case B, Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers