Vishay Intertechnology, Inc. Tantalum Capacitors TR3B155K035C2000

Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1835-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1835-2-ND
Tantalum Capacitors 718-1835-2-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B155K035C2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B155K035C2000
Capacitors - Tantalum Capacitors TR3B155K035C2000
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2142
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2142
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay - 86K4972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay
86K4972
Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay 86K4972
Capacitor,1.5uF,35VD C,10-% Tol,10+% Tol

Capacitor,1.5uF,35VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet
Tantalum Capacitors - TR3B155K035C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B155K035C2000
Tantalum Capacitors TR3B155K035C2000
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1835-2-ND TR3B155K035C2000 08X2142 86K4972 TR3B155K035C2000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details