Vishay Intertechnology, Inc. Tantalum Capacitors - TR3B107M010C1400 TR3B107M010C1400

Description
Manufacturer: Vishay Sprague Win Source Part Number: 798349-TR3B107M010C1 400 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.4 Ohm Manufacturer Size Code: B Family Name: TR3 Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSB107M010R0400; T491B107M010AT4764; T494B107M010AT; T494B107M010AT7280; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 798349-TR3B107M010C1 400 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.4 Ohm Manufacturer Size Code: B Family Name: TR3 Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSB107M010R0400; T491B107M010AT4764; T494B107M010AT; T494B107M010AT7280; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B107M010C1400 - 798349-TR3B107M010C1400 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3B107M010C1400
798349-TR3B107M010C1400
Tantalum Capacitors - TR3B107M010C1400 798349-TR3B107M010C1400
Manufacturer: Vishay Sprague Win Source Part Number: 798349-TR3B107M010C1 400 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.4 Ohm Manufacturer Size Code: B Family Name: TR3 Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSB107M010R0400; T491B107M010AT4764; T494B107M010AT; T494B107M010AT7280; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 798349-TR3B107M010C1400
Series: TANTAMOUNT, TR3
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.4 Ohm
Manufacturer Size Code: B
Family Name: TR3
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.11mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TPSB107M010R0400; T491B107M010AT4764; T494B107M010AT; T494B107M010AT7280;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-TR3B107M010C1400
SMD 100uF 10V Capacitor 59-TR3B107M010C1400
100uF 10V Tantalum Capacitor, 1411 SMD, 1.4R ESR Product overview: TR3B107M010C1400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107M010C1400 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 1411 SMD, 1.4R ESR Product overview: TR3B107M010C1400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107M010C1400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1761-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1761-2-ND
Tantalum Capacitors 718-1761-2-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1761-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1761-1-ND
Tantalum Capacitors 718-1761-1-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1761-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1761-6-ND
Tantalum Capacitors 718-1761-6-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2141
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2141
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 10V, 3528-21 20%, Full Reel; Capacitance Vishay - 82R4551 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 3528-21 20%, Full Reel; Capacitance Vishay
82R4551
Capacitor Tant, 100Uf, 10V, 3528-21 20%, Full Reel; Capacitance Vishay 82R4551
CAPACITOR TANT, 100UF, 10V, 3528-21 20%, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 3528-21 20%, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 10V, 3528-21 20%; Capacitance Vishay - 82T5416 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 3528-21 20%; Capacitance Vishay
82T5416
Tantalum Capacitor, 100Uf, 10V, 3528-21 20%; Capacitance Vishay 82T5416
TANTALUM CAPACITOR, 100UF, 10V, 3528-21 20%; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:250mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 3528-21 20%; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:250mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3B107M010C1400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B107M010C1400
Capacitors - Tantalum Capacitors TR3B107M010C1400
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - TR3B107M010C1400 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3B107M010C1400
Tantalum Capacitors TR3B107M010C1400
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 798349-TR3B107M010C1400 59-TR3B107M010C1400 718-1761-2-ND 718-1761-6-ND 08X2141 82R4551 TR3B107M010C1400 TR3B107M010C1400
Product Name Tantalum Capacitors - TR3B107M010C1400 SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay Capacitor Tant, 100Uf, 10V, 3528-21 20%, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details