Vishay Intertechnology, Inc. Tantalum Capacitors TR3B106M025C1100

Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B106M025C1100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B106M025C1100-ND
Tantalum Capacitors TR3B106M025C1100-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.1Ohm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B106M025C1100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B106M025C1100
Capacitors - Tantalum Capacitors TR3B106M025C1100
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - TR3B106M025C1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B106M025C1100
Tantalum Capacitors TR3B106M025C1100
CAP TANT 10UF 20% 25V 1411

CAP TANT 10UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B106M025C1100-ND TR3B106M025C1100 TR3B106M025C1100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details