Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TR3B106K025C0450

Description
Win Source Part Number: 1359616-TR3B106K025C 0450 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 450mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet
Description
Win Source Part Number: 1359616-TR3B106K025C 0450 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 450mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359616-TR3B106K025C0450 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359616-TR3B106K025C0450
Capacitors - Tantalum Capacitors 1359616-TR3B106K025C0450
Win Source Part Number: 1359616-TR3B106K025C 0450 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 450mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359616-TR3B106K025C0450
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 450mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V Capacitor
59-TR3B106K025C0450
SMD 10uF 25V Capacitor 59-TR3B106K025C0450
10uF 25V Tantalum Capacitor, 450mR ESR, 1411 SMD Product overview: TR3B106K025C0450 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B106K025C0450 can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, 450mR ESR, 1411 SMD Product overview: TR3B106K025C0450 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B106K025C0450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1760-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1760-1-ND
Tantalum Capacitors 718-1760-1-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1760-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1760-2-ND
Tantalum Capacitors 718-1760-2-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1760-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1760-6-ND
Tantalum Capacitors 718-1760-6-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 450mOhm

Buy Now Datasheet
Cap, Tant, 10Uf, 25V, Case B; Capacitance Vishay - 41Y4373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 10Uf, 25V, Case B; Capacitance Vishay
41Y4373
Cap, Tant, 10Uf, 25V, Case B; Capacitance Vishay 41Y4373
CAP, TANT, 10UF, 25V, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Product Range:TR3 Series; Case Size:1411 RoHS Compliant: Yes

CAP, TANT, 10UF, 25V, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Product Range:TR3 Series; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2140
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2140
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 10Uf, 25V, Case B, Reel; Capacitance Vishay - 82R4546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 10Uf, 25V, Case B, Reel; Capacitance Vishay
82R4546
Cap, Tant, 10Uf, 25V, Case B, Reel; Capacitance Vishay 82R4546
CAP, TANT, 10UF, 25V, CASE B, REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:430mA RoHS Compliant: Yes

CAP, TANT, 10UF, 25V, CASE B, REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:430mA RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 25V, Tant, Case B Rohs Compliant Vishay - 69AH3026 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case B Rohs Compliant Vishay
69AH3026
Cap, 10Uf, 25V, Tant, Case B Rohs Compliant Vishay 69AH3026
CAP, 10UF, 25V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 10UF, 25V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B106K025C0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B106K025C0450
Capacitors - Tantalum Capacitors TR3B106K025C0450
CAP TANT 10UF 10% 25V 1411

CAP TANT 10UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - TR3B106K025C0450 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3B106K025C0450
Tantalum Capacitors TR3B106K025C0450
CAP TANT 10UF 10% 25V 1411

CAP TANT 10UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TR3B106K025C0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B106K025C0450
Tantalum Capacitors TR3B106K025C0450
CAP TANT 10UF 10% 25V 1411

CAP TANT 10UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359616-TR3B106K025C0450 59-TR3B106K025C0450 718-1760-1-ND 718-1760-6-ND 41Y4373 08X2140 TR3B106K025C0450 TR3B106K025C0450 TR3B106K025C0450
Product Name Capacitors - Tantalum Capacitors SMD 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, Tant, 10Uf, 25V, Case B; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details