10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 750mOhm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 750mOhm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 750mOhm
CAP TANT 10UF 10% 10V 1411
CAP TANT 10UF 10% 10V 1411
TANTALUM CAPACITOR, 10UF 10V 0.75 OHM 10%, 3528-21; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.75ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 10V 0.75 OHM 10%, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.75ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1462-1-ND | 718-1462-6-ND | TR3B106K010C0750 | TR3B106K010C0750 | 25R2679 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf 10V 0.75 Ohm 10%, 3528-21; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |