1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm
CAP TANT 1UF 10% 50V 1411
TANTALUM CAPACITOR, 1UF, 50V, 2 OHM, 0.1, 3528-21; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes
CAPACITOR TANT, 1UF, 50V, 2 OHM, 0.1, 3528-21; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes
CAP, 1µF, 50V, 10%; Capacitance:1µF; Voltage Rating:50V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2ohm; RoHS Compliant: Yes
CAP TANT 1UF 10% 50V 1411
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1309-6-ND | 718-1309-2-ND | TR3B105K050C2000 | 25R2678 | 08X2137 | TR3B105K050C2000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 50V, 2 Ohm, 0.1, 3528-21; Capacitance Vishay | Cap, 1Μf, 50V, 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |