6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
CAP, 6.8UF, 16V, TANT, CASE A; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mA; Qualification:- RoHS Compliant: Yes
CAP, 6.8UF, 16V, TANT, CASE A; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mA; Qualification:- RoHS Compliant: Yes
CAP TANT 6.8UF 10% 16V 1206
CAP TANT 6.8UF 10% 16V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1307-2-ND | 718-1307-6-ND | 86K4861 | TR3A685K016C3000 | TR3A685K016C3000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 6.8Uf, 16V, Tant, Case A; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |