Vishay Intertechnology, Inc. Tantalum Capacitors TR3A475M025C3000

Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A475M025C3000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A475M025C3000-ND
Tantalum Capacitors TR3A475M025C3000-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A475M025C3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A475M025C3000
Tantalum Capacitors TR3A475M025C3000
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A475M025C3000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3A475M025C3000
Capacitors - Tantalum Capacitors TR3A475M025C3000
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3A475M025C3000-ND TR3A475M025C3000 TR3A475M025C3000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details