4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.5Ohm
CAP TANT 4.7UF 10% 25V 1206
CAP TANT 4.7UF 10% 25V 1206
CAPACITOR TANT, 4.7UF 25V 3.5 OHM 10%, 3216-18; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF 25V 3.5 OHM 10%, 3216-18; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3A475K025C3500-ND | TR3A475K025C3500 | TR3A475K025C3500 | 86K4798 | 97M9718 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 4.7Uf 25V 3.5 Ohm 10%, 3216-18; Capacitance Vishay | Tantalum Capacitor, 4.7Uf 25V 3.5 Ohm 10%, 3216-18; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |