4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
25V 4.7uF Tantalum Capacitor, 1206 SMD Product overview: TR3A475K025C3000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A475K025C3000 can be used for catalog matching and distributor lookup.
Tantalum Capacitors - SMD 4.7uF 25V 10%
Tantalum Capacitors - SMD 4.7uF 25V 10%
Tantalum Capacitors - SMD 4.7uF 25V 10%
CAP TANT 4.7UF 10% 25V 1206
CAPACITOR TANT, 4.7UF, 25V, 3 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 25V, 3 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Product Range:TR3 Series RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP TANT 4.7UF 10% 25V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1831-1-ND | 718-1831-6-ND | 59-TR3A475K025C3000 | 2507767 | TR3A475K025C3000 | 86K4797 | 08X2129 | TR3A475K025C3000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 25V 4.7uF Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 4.7Uf, 25V, 3 Ohm, 0.1, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |