4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
CAP TANT 4.7UF 10% 16V 1206
CAP TANT 4.7UF 10% 16V 1206
TANTALUM CAPACITOR, 4.7UF, 16V, 2 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 4.7UF, 16V, 2 OHM, 0.1, 3216-18; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1503-6-ND | 718-1503-1-ND | TR3A475K016C2000 | TR3A475K016C2000 | 25R2676 | 71P8221 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 3216-18; Capacitance Vishay | Capacitor Tant, 4.7Uf, 16V, 2 Ohm, 0.1, 3216-18; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |