4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 4.7UF, 16V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes
CAP, 4.7UF, 16V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes
CAP TANT 4.7UF 10% 16V 1206
CAP TANT 4.7UF 10% 16V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1758-1-ND | 718-1758-6-ND | 08X2127 | 66AJ1951 | TR3A475K016C1500 | TR3A475K016C1500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay | Cap, 4.7Uf, 16V, Tant, Case A; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |