Vishay Intertechnology, Inc. Tantalum Capacitors TR3A474K035C4000

Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3A474K035C4000CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3A474K035C4000CT-ND
Tantalum Capacitors 718-TR3A474K035C4000CT-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3A474K035C4000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3A474K035C4000TR-ND
Tantalum Capacitors 718-TR3A474K035C4000TR-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3A474K035C4000DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3A474K035C4000DKR-ND
Tantalum Capacitors 718-TR3A474K035C4000DKR-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359663-TR3A474K035C4000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359663-TR3A474K035C4000
Capacitors - Tantalum Capacitors 1359663-TR3A474K035C4000
Win Source Part Number: 1359663-TR3A474K035C 4000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 4Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359663-TR3A474K035C4000
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 4Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Singapore, Singapore
0.47UF 35V Capacitor
59-TR3A474K035C4000
0.47UF 35V Capacitor 59-TR3A474K035C4000
CAP TANT 0.47UF 10% 35V 1206 Product overview: TR3A474K035C4000 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A474K035C4000 can be used for catalog matching and distributor lookup.

CAP TANT 0.47UF 10% 35V 1206 Product overview: TR3A474K035C4000 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A474K035C4000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3A474K035C4000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A474K035C4000
Tantalum Capacitors TR3A474K035C4000
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A474K035C4000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3A474K035C4000
Capacitors - Tantalum Capacitors TR3A474K035C4000
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2125
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2125
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3A474K035C4000CT-ND 718-TR3A474K035C4000DKR-ND 1359663-TR3A474K035C4000 59-TR3A474K035C4000 TR3A474K035C4000 TR3A474K035C4000 08X2125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors 0.47UF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitors - 338-2678-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers