The TR3A335K020C4000 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF with a tolerance of ±10%. It has a voltage rating of 20 V and is designed for applications requiring low equivalent series resistance (ESR). The operating temperature range is from -55 °C to +125 °C, with voltage derating recommended above 85 °C. This capacitor is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. It is compatible with automatic pick and place equipment and has a moisture sensitivity level of 1. The product is available with matte tin terminations, and it meets the requirements for surge current testing and is qualified to EIA-717 standards.
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
CAP TANT 3.3UF 10% 20V 1206
CAP TANT 3.3UF 10% 20V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3A335K020C4000-ND | TR3A335K020C4000 | TR3A335K020C4000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |