Vishay Intertechnology, Inc. Tantalum Capacitors TR3A226M004C1500

Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A226M004C1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A226M004C1500-ND
Tantalum Capacitors TR3A226M004C1500-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A226M004C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A226M004C1500
Tantalum Capacitors TR3A226M004C1500
CAP TANT 22UF 20% 4V 1206

CAP TANT 22UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A226M004C1500-ND TR3A226M004C1500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details