Vishay Intertechnology, Inc. Tantalum Capacitors TR3A226K6R3C2000

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A226K6R3C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A226K6R3C2000-ND
Tantalum Capacitors TR3A226K6R3C2000-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A226K6R3C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A226K6R3C2000
Tantalum Capacitors TR3A226K6R3C2000
CAP TANT 22UF 10% 6.3V 1206

CAP TANT 22UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A226K6R3C2000-ND TR3A226K6R3C2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers