Vishay Precision Group Tantalum Capacitors TR3A226K6R3C1000

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A226K6R3C1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A226K6R3C1000-ND
Tantalum Capacitors TR3A226K6R3C1000-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A226K6R3C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A226K6R3C1000
Tantalum Capacitors TR3A226K6R3C1000
CAP TANT 22UF 10% 6.3V 1206

CAP TANT 22UF 10% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay - 97M9713 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay
97M9713
Tantalum Capacitor, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay 97M9713
TANTALUM CAPACITOR, 22UF, 6.3V, 1 OHM, 0.1, 3216-18; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 1 OHM, 0.1, 3216-18; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay - 86K4700 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay
86K4700
Capacitor Tant, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay 86K4700
CAPACITOR TANT, 22UF, 6.3V, 1 OHM, 0.1, 3216-18; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 1 OHM, 0.1, 3216-18; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2122
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2122
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A226K6R3C1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3A226K6R3C1000
Capacitors - Tantalum Capacitors TR3A226K6R3C1000
CAP TANT 22UF 10% 6.3V 1206

CAP TANT 22UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3A226K6R3C1000-ND TR3A226K6R3C1000 97M9713 86K4700 08X2122 TR3A226K6R3C1000
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay Capacitor Tant, 22Uf, 6.3V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers