Vishay Precision Group Tantalum Capacitors TR3A226K010C1000

Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1304-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1304-6-ND
Tantalum Capacitors 718-1304-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1304-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1304-2-ND
Tantalum Capacitors 718-1304-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1304-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1304-1-ND
Tantalum Capacitors 718-1304-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 6845023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845023
Tantalum Capacitors 6845023
Capacitor Tantalum SMT TR3A 10V 22uF

Capacitor Tantalum SMT TR3A 10V 22uF

Supplier's Site
Tantalum Capacitors - 1733642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733642
Tantalum Capacitors 1733642
Capacitor Tantalum SMT TR3A 10V 22uF

Capacitor Tantalum SMT TR3A 10V 22uF

Supplier's Site
Singapore, Singapore
SMD 22uF 10V Capacitor
59-TR3A226K010C1000
SMD 22uF 10V Capacitor 59-TR3A226K010C1000
22uF 10V Tantalum Capacitor, 1206 SMD, Polarized Product overview: TR3A226K010C1000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A226K010C1000 can be used for catalog matching and distributor lookup.

22uF 10V Tantalum Capacitor, 1206 SMD, Polarized Product overview: TR3A226K010C1000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A226K010C1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359903-TR3A226K010C1000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359903-TR3A226K010C1000
Capacitors - Tantalum Capacitors 1359903-TR3A226K010C1000
Win Source Part Number: 1359903-TR3A226K010C 1000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359903-TR3A226K010C1000
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - TR3A226K010C1000 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3A226K010C1000
Tantalum Capacitors TR3A226K010C1000
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TR3A226K010C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A226K010C1000
Tantalum Capacitors TR3A226K010C1000
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay - 46R1119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
46R1119
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay 46R1119
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Vishay - 69AH3022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Vishay
69AH3022
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Vishay 69AH3022
CAP, 22UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A226K010C1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A226K010C1000
Capacitors - Tantalum Capacitors TR3A226K010C1000
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1304-6-ND 718-1304-2-ND 6845023 59-TR3A226K010C1000 1359903-TR3A226K010C1000 TR3A226K010C1000 TR3A226K010C1000 46R1119 TR3A226K010C1000
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers