Manufacturer: Vishay
Win Source Part Number: 1113950-TR3A226K010C
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: A
ESR: 900 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
22uF 10V Tantalum Capacitor, 1206 SMD, 900mR ESR Product overview: TR3A226K010C0900 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A226K010C0900 can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
CAP TANT 22UF 10% 10V 1206
TANTALUM CAPACITOR, 22UF 10V, 0.9 OHM, 0.1, 3216-18; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 22UF 10V, 0.9 OHM, 0.1, 3216-18; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:290mA RoHS Compliant: Yes
CAP TANT 22UF 10% 10V 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1113950-TR3A226K010C0900 | 59-TR3A226K010C0900 | 718-1472-1-ND | 718-1472-6-ND | TR3A226K010C0900 | 25R2674 | TR3A226K010C0900 |
| Product Name | Tantalum Capacitors - TR3A226K010C0900 | SMD 22uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf 10V, 0.9 Ohm, 0.1, 3216-18; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |