Vishay Intertechnology, Inc. Tantalum Capacitors TR3A226K010C0800

Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1473-2-ND
Tantalum Capacitors 718-1473-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1473-6-ND
Tantalum Capacitors 718-1473-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1473-1-ND
Tantalum Capacitors 718-1473-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3A226K010C0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A226K010C0800
Capacitors - Tantalum Capacitors TR3A226K010C0800
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - TR3A226K010C0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A226K010C0800
Tantalum Capacitors TR3A226K010C0800
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 10V, 10%, Smd, Full Reel; Capacitance Vishay - 41Y4372 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 10%, Smd, Full Reel; Capacitance Vishay
41Y4372
Tantalum Capacitor, 22Uf, 10V, 10%, Smd, Full Reel; Capacitance Vishay 41Y4372
TANTALUM CAPACITOR, 22UF, 10V, 10%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 10%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 10%, Smd; Capacitance Vishay - 73P6908 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 10%, Smd; Capacitance Vishay
73P6908
Tantalum Capacitor, 22Uf, 10V, 10%, Smd; Capacitance Vishay 73P6908
TANTALUM CAPACITOR, 22UF, 10V, 10%, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:310mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 10%, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:310mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1473-2-ND 718-1473-6-ND TR3A226K010C0800 TR3A226K010C0800 41Y4372
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 10V, 10%, Smd, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers