Vishay Intertechnology, Inc. Tantalum Capacitors TR3A226K004C1500

Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A226K004C1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A226K004C1500-ND
Tantalum Capacitors TR3A226K004C1500-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A226K004C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A226K004C1500
Tantalum Capacitors TR3A226K004C1500
CAP TANT 22UF 10% 4V 1206

CAP TANT 22UF 10% 4V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay - 08X2120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay
08X2120
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay 08X2120
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 4 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 4 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,22Uf,4Vdc,10-% Tol,10+% Tol Vishay - 86K4688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,4Vdc,10-% Tol,10+% Tol Vishay
86K4688
Capacitor,22Uf,4Vdc,10-% Tol,10+% Tol Vishay 86K4688
Capacitor,22uF,4VDC, 10-% Tol,10+% Tol

Capacitor,22uF,4VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3A226K004C1500-ND TR3A226K004C1500 08X2120 86K4688
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Vishay Capacitor,22Uf,4Vdc,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details