Vishay Intertechnology, Inc. Tantalum Capacitors TR3A225K025C4000

Description
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1303-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1303-6-ND
Tantalum Capacitors 718-1303-6-ND
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1303-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1303-1-ND
Tantalum Capacitors 718-1303-1-ND
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1303-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1303-2-ND
Tantalum Capacitors 718-1303-2-ND
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A225K025C4000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A225K025C4000
Tantalum Capacitors TR3A225K025C4000
CAP TANT 2.2UF 10% 25V 1206

CAP TANT 2.2UF 10% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A225K025C4000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A225K025C4000
Capacitors - Tantalum Capacitors TR3A225K025C4000
CAP TANT 2.2UF 10% 25V 1206

CAP TANT 2.2UF 10% 25V 1206

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2119
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2119
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Vishay - 66AJ1949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Vishay
66AJ1949
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Vishay 66AJ1949
CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Vishay - 86K4676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Vishay
86K4676
Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Vishay 86K4676
CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 25V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1303-6-ND 718-1303-1-ND TR3A225K025C4000 TR3A225K025C4000 08X2119 66AJ1949
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay Cap, 2.2Uf, 25V, Tant, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers