2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 2.2 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP TANT 2.2UF 10% 20V 1206
CAP TANT 2.2UF 10% 20V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1756-2-ND | 718-1756-6-ND | 08X2118 | TR3A225K020C3000 | TR3A225K020C3000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |