Vishay Intertechnology, Inc. Tantalum Capacitors TR3A156M010C2000

Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A156M010C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A156M010C2000-ND
Tantalum Capacitors TR3A156M010C2000-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A156M010C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A156M010C2000
Tantalum Capacitors TR3A156M010C2000
CAP TANT 15UF 20% 10V 1206

CAP TANT 15UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A156M010C2000-ND TR3A156M010C2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details