Vishay Intertechnology, Inc. Tantalum Capacitors TR3A156M004C1500

Description
15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A156M004C1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A156M004C1500-ND
Tantalum Capacitors TR3A156M004C1500-ND
15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm

15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3A156M004C1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A156M004C1500
Capacitors - Tantalum Capacitors TR3A156M004C1500
CAP TANT 15UF 20% 4V 1206

CAP TANT 15UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - TR3A156M004C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A156M004C1500
Tantalum Capacitors TR3A156M004C1500
CAP TANT 15UF 20% 4V 1206

CAP TANT 15UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3A156M004C1500-ND TR3A156M004C1500 TR3A156M004C1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers