Vishay Intertechnology, Inc. Tantalum Capacitors TR3A155K025C4000

Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A155K025C4000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A155K025C4000-ND
Tantalum Capacitors TR3A155K025C4000-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A155K025C4000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A155K025C4000
Tantalum Capacitors TR3A155K025C4000
CAP TANT 1.5UF 10% 25V 1206

CAP TANT 1.5UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A155K025C4000-ND TR3A155K025C4000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers