Vishay Intertechnology, Inc. Tantalum Capacitors TR3A155K025C3000

Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1755-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1755-2-ND
Tantalum Capacitors 718-1755-2-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A155K025C3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A155K025C3000
Tantalum Capacitors TR3A155K025C3000
CAP TANT 1.5UF 10% 25V 1206

CAP TANT 1.5UF 10% 25V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2114
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2114
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-1755-2-ND TR3A155K025C3000 08X2114
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500A022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers