Vishay Intertechnology, Inc. Tantalum Capacitors TR3A106K6R3C2000

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A106K6R3C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A106K6R3C2000-ND
Tantalum Capacitors TR3A106K6R3C2000-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A106K6R3C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A106K6R3C2000
Tantalum Capacitors TR3A106K6R3C2000
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A106K6R3C2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3A106K6R3C2000
Capacitors - Tantalum Capacitors TR3A106K6R3C2000
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3A106K6R3C2000-ND TR3A106K6R3C2000 TR3A106K6R3C2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details