Vishay Intertechnology, Inc. Tantalum Capacitors TR3A106K6R3C1500

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1550-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1550-2-ND
Tantalum Capacitors 718-1550-2-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1550-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1550-1-ND
Tantalum Capacitors 718-1550-1-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1550-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1550-6-ND
Tantalum Capacitors 718-1550-6-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3A106K6R3C1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3A106K6R3C1500
Capacitors - Tantalum Capacitors TR3A106K6R3C1500
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TR3A106K6R3C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A106K6R3C1500
Tantalum Capacitors TR3A106K6R3C1500
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet
Capacitor Tant, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay - 71P8215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay
71P8215
Capacitor Tant, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay 71P8215
CAPACITOR TANT, 10UF 6.3V 1.5 OHM 10%, 3216-18; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF 6.3V 1.5 OHM 10%, 3216-18; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay - 25R2672 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay
25R2672
Tantalum Capacitor, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay 25R2672
TANTALUM CAPACITOR, 10UF 6.3V 1.5 OHM 10%, 3216-18; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 6.3V 1.5 OHM 10%, 3216-18; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1550-2-ND 718-1550-6-ND TR3A106K6R3C1500 TR3A106K6R3C1500 71P8215 25R2672
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay Tantalum Capacitor, 10Uf 6.3V 1.5 Ohm 10%, 3216-18; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details