10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
CAP TANT 10UF 10% 10V 1206
CAP TANT 10UF 10V 10% 1206
TANTALUM CAPACITOR, 10UF, 10V, 2 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:190mARoHS Compliant: Yes
CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; No. of Pins:2RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP TANT 10UF 10% 10V 1206
| DigiKey | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1300-1-ND | 718-1300-6-ND | TR3A106K010C2000 | 874-TR3A106K010C2000 | 25R2670 | 08X2112 | TR3A106K010C2000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 10UF 10V 10% 1206 | Tantalum Capacitor, 10Uf, 10V, 2 Ohm, 0.1, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |