Vishay Intertechnology, Inc. Tantalum Capacitors TR3A106K010C1000

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1459-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1459-6-ND
Tantalum Capacitors 718-1459-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1459-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1459-1-ND
Tantalum Capacitors 718-1459-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1459-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1459-2-ND
Tantalum Capacitors 718-1459-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3A106K010C1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A106K010C1000
Capacitors - Tantalum Capacitors TR3A106K010C1000
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - TR3A106K010C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A106K010C1000
Tantalum Capacitors TR3A106K010C1000
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay - 25R2668 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay
25R2668
Tantalum Capacitor, 10Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay 25R2668
TANTALUM CAPACITOR, 10UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:270mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:270mARoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf, 10V, 1 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 03P1706 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 1 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
03P1706
Capacitor Tant, 10Uf, 10V, 1 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 03P1706
CAPACITOR TANT, 10UF, 10V, 1 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 1 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1459-6-ND 718-1459-1-ND TR3A106K010C1000 TR3A106K010C1000 25R2668 03P1706
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay Capacitor Tant, 10Uf, 10V, 1 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details