1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
CAP TANT 1UF 20% 20V 1206
CAP TANT 1UF 20% 20V 1206
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3A105M020C3000-ND | TR3A105M020C3000 | TR3A105M020C3000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |