Vishay Intertechnology, Inc. Tantalum Capacitors TR3A105K035C4000

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A105K035C4000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A105K035C4000-ND
Tantalum Capacitors TR3A105K035C4000-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A105K035C4000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A105K035C4000
Tantalum Capacitors TR3A105K035C4000
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A105K035C4000-ND TR3A105K035C4000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 28M4495 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers