1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
TANTALUM CAPACITOR, 1UF, 25V, 4 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Product Range:TR3 Series RoHS Compliant: Yes
CAPACITOR TANT, 1UF, 25V, 4 OHM, 0.1, 3216-18; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 1UF 10% 25V 1206
CAP TANT 1UF 10% 25V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1299-6-ND | 718-1299-1-ND | 25R2665 | 86K4575 | 08X2111 | TR3A105K025C4000 | TR3A105K025C4000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 25V, 4 Ohm, 0.1, 3216-18; Capacitance Vishay | Capacitor Tant, 1Uf, 25V, 4 Ohm, 0.1, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |