VISHAY PRECISION GROUP
TR10F750MJNES -- TR10F 750M 5% 200 ES E3 VISHAY
Vishay Precision Group
Tr10F 750M 5% 200 Es E3 Vishay
TR10F750MJNES
Description
TR10F 750M 5% 200 ES e3
Description
TR10F 750M 5% 200 ES e3
Suppliers
Tr10F 750M 5% 200 Es E3 Vishay
15P8166
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
15P8166 |
|
Product Name
|
Tr10F 750M 5% 200 Es E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
442 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0068 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers