VISHAY INTERTECHNOLOGY, INC.
TR10F500MFKEB -- 1W,500M,1%,100PPM,HAZMAT
Vishay Intertechnology, Inc.
1W,500M,1%,100PPM,HAZMAT
TR10F500MFKEB
Description
1W,500M,1%,100PPM,HA
ZMAT
Request a Quote
Email Supplier
Description
1W,500M,1%,100PPM,HA
ZMAT
Request a Quote
Email Supplier
Suppliers
1W,500M,1%,100PPM,HA
ZMAT
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TR10F500MFKEB |
|
Product Name
|
1W,500M,1%,100PPM,HAZMAT |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details