Vishay Intertechnology, Inc. Through Hole Resistors TR10F2K50FKES

Description
RES 2.5K OHM 1% 1W RADIAL
Request a Quote Datasheet
Description
RES 2.5K OHM 1% 1W RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3579-TR10F2K50FKES-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
3579-TR10F2K50FKES-ND
Through Hole Resistors 3579-TR10F2K50FKES-ND
RES 2.5K OHM 1% 1W RADIAL

RES 2.5K OHM 1% 1W RADIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 3579-TR10F2K50FKES-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details