Vishay Intertechnology, Inc. Through Hole Resistors TR10F200MFKRS

Description
TR10F, 200M, 1%, 100PPM, SN60/P
Request a Quote Datasheet
Description
TR10F, 200M, 1%, 100PPM, SN60/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3579-TR10F200MFKRS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
3579-TR10F200MFKRS-ND
Through Hole Resistors 3579-TR10F200MFKRS-ND
TR10F, 200M, 1%, 100PPM, SN60/P

TR10F, 200M, 1%, 100PPM, SN60/P

Buy Now Datasheet
Through-Hole Resistor - 53-TR10F200MFKRS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-TR10F200MFKRS
Through-Hole Resistor 53-TR10F200MFKRS
Thick Film Resistors - Through Hole 1.0watt 200Mohms 1% 100ppm Product overview: TR10F200MFKRS from Vishay Techno is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TR10F200MFKRS can be used for catalog matching and distributor lookup.

Thick Film Resistors - Through Hole 1.0watt 200Mohms 1% 100ppm Product overview: TR10F200MFKRS from Vishay Techno is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TR10F200MFKRS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 3579-TR10F200MFKRS-ND 53-TR10F200MFKRS
Product Name Through Hole Resistors Through-Hole Resistor
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging Radial Leads; Radial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details