Vishay Intertechnology, Inc. Resistor Networks, Arrays - TR03C200MKNES TR03C200MKNES

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098093-TR03C200MKNE S Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098093-TR03C200MKNE S Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - TR03C200MKNES - 1098093-TR03C200MKNES - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - TR03C200MKNES
1098093-TR03C200MKNES
Resistor Networks, Arrays - TR03C200MKNES 1098093-TR03C200MKNES
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098093-TR03C200MKNE S Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098093-TR03C200MKNES
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage

Buy Now
200MOhm 4W Resistor - 50-TR03C200MKNES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MOhm 4W Resistor
50-TR03C200MKNES
200MOhm 4W Resistor 50-TR03C200MKNES
Resistor High Voltage Thick Film 200MOhm 10% 1/4W ±200ppm/°C Radial Leaded Strip Product overview: TR03C200MKNES from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MOhm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200MOhm, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-TR03C200MKNES can be used for catalog matching and distributor lookup.

Resistor High Voltage Thick Film 200MOhm 10% 1/4W ±200ppm/°C Radial Leaded Strip Product overview: TR03C200MKNES from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MOhm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200MOhm, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-TR03C200MKNES can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1098093-TR03C200MKNES 50-TR03C200MKNES
Product Name Resistor Networks, Arrays - TR03C200MKNES 200MOhm 4W Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers