Manufacturer: Vishay
Win Source Part Number: 1113888-TPSMP9.1AHM3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-220AA (SMP)
STAND-OFF Voltage (Vwm): 7.78V
Minimum Breakdown Voltage: 8.65V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 22.4A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
TVS DIODE 7.78VWM 13.4VC DO220AA Product overview: TPSMP9.1AHM3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP9.1AHM3_A/I
13.4V Clamp 22.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 7.78VWM 13.4VC DO220AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1113888-TPSMP9.1AHM3_A/I | 144-TPSMP9.1AHM3_A/I | TPSMP9.1AHM3_A/I-ND | TPSMP9.1AHM3_A/I |
| Product Name | TVS - TVS - Diodes - TPSMP9.1AHM3_A/I | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-220AA (SMP) | Tape & Reel (TR) | DO-220AA | DO-220AA (SMP) |
| VWM | 7.78 volts | |||
| IPPM | 22.4 amps | |||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | |
| VBR | 8.65 volts | 8.65 volts | 8.65 volts |