12.5V Clamp 24A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 6.63VWM 12.5VC DO220AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP8.2HE3/84A-ND | TPSMP8.2HE3/84A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-220AA | DO-220AA (SMP) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 12.5 volts | 12.5 volts |