12.1V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS Diodes / ESD Suppressors H. Pwr Dsty DO-220AA AEC-Q101 Qualified
TVS DIODE 7.02VWM 12.1VC DO220AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP8.2AHM3_A/H-ND | TPSMP8.2AHM3_A/H | TPSMP8.2AHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-220AA | DO-220AA-2 | DO-220AA (SMP) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 12.1 volts | 12.1 volts |