TVS DIODE 7.02VWM 12.1VC DO220AA Product overview: TPSMP8.2AHE3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP8.2AHE3/84A
12.1V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 937513-TPSMP8.2AHE3/
Series: Automotive, AEC-Q101, PAR®, eSMP®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 12.1V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: Reel - TR
Package: DO-220AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPSMP8.2
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 7.02VWM 12.1VC DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPSMP8.2AHE3/84A | TPSMP8.2AHE3/84A-ND | 937513-TPSMP8.2AHE3/84A | TPSMP8.2AHE3/84A |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - TPSMP8.2AHE3/84A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-220AA | DO-220AA (SMP) | DO-220AA (SMP) |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |