11.3V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 6.4VWM 11.3VC DO220AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP7.5AHE3/84A-ND | TPSMP7.5AHE3/84A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-220AA | DO-220AA (SMP) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 11.3 volts | 11.3 volts |