10.5V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP6.8AHM3/85A-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-220AA |
| Peak Pulse Power | 250 watts |
| VC | 10.5 volts |