Trans Voltage Suppressor Diode, 400W, 36.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: TPSMP43AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP43AHM3_A/H can be used for catalog matching and distributor lookup.
59.3V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
59.3V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
59.3V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Win Source Part Number: 976292-TPSMP43AHM3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®, eSMP®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Voltage - Breakdown (Min): 40.9V
Voltage - Clamping (Max) @ Ipp: 59.3V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.7A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TPSMP43AHM3_A/HGITR,
Base Product Number: TPSMP43
TVS Diodes / ESD Suppressors H. Pwr Dsty DO-220AA AEC-Q101 Qualified
TVS DIODE 36.8VWM 59.3VC DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPSMP43AHM3_A/H | TPSMP43AHM3_A/HGICT-ND | 976292-TPSMP43AHM3_A/H | TPSMP43AHM3_A/H | TPSMP43AHM3_A/H |
| Product Name | 400W 36.8V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | |
| Package | DO-220AA | DO-220AA | DO-220AA-2 | DO-220AA (SMP) |