Vishay Intertechnology, Inc. 36.8V 400W TVS Protection Diode TPSMP43AHE3/84A

Description
TVS Diode, 36.8V VRWM, 400W, Unidirectional, DO-220AA, SMT Product overview: TPSMP43AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP43AHE3/84A can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diode, 36.8V VRWM, 400W, Unidirectional, DO-220AA, SMT Product overview: TPSMP43AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP43AHE3/84A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36.8V 400W TVS Protection Diode - 144-TPSMP43AHE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36.8V 400W TVS Protection Diode
144-TPSMP43AHE3/84A
36.8V 400W TVS Protection Diode 144-TPSMP43AHE3/84A
TVS Diode, 36.8V VRWM, 400W, Unidirectional, DO-220AA, SMT Product overview: TPSMP43AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP43AHE3/84A can be used for catalog matching and distributor lookup.

TVS Diode, 36.8V VRWM, 400W, Unidirectional, DO-220AA, SMT Product overview: TPSMP43AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP43AHE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - TPSMP43AHE3/84A - 1121017-TPSMP43AHE3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP43AHE3/84A
1121017-TPSMP43AHE3/84A
TVS - TVS - Diodes - TPSMP43AHE3/84A 1121017-TPSMP43AHE3/84A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121017-TPSMP43AHE3/ 84A Termination: SMD/SMT Clamping Voltage: 59.3 V Polarity: Unidirectional Reverse Breakdown Voltage: 40.9 V Peak Pulse Current: 6.7 A Leakage Current: 1 µA Operating Supply Voltage: 36.8 V Number of Elements: 1 Power Dissipation: 400 W Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Categories: TVS - Diodes Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Breakdown Voltage: 45.2 V Max Surge Current: 6.7 A Min Breakdown Voltage: 40.9 V Peak Pulse Power: 400 W Reverse Standoff Voltage: 36.8 V Test Current: 1 mA Max Breakdown Voltage: 45.2 V Max Operating Temperature: 185 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121017-TPSMP43AHE3/84A
Termination: SMD/SMT
Clamping Voltage: 59.3 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 40.9 V
Peak Pulse Current: 6.7 A
Leakage Current: 1 µA
Operating Supply Voltage: 36.8 V
Number of Elements: 1
Power Dissipation: 400 W
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Breakdown Voltage: 45.2 V
Max Surge Current: 6.7 A
Min Breakdown Voltage: 40.9 V
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 36.8 V
Test Current: 1 mA
Max Breakdown Voltage: 45.2 V
Max Operating Temperature: 185 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPSMP43AHE3/84A 1121017-TPSMP43AHE3/84A
Product Name 36.8V 400W TVS Protection Diode TVS - TVS - Diodes - TPSMP43AHE3/84A
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape and Reel
Peak Pulse Power 400 watts
Tj -65 C (-85 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data