Vishay Intertechnology, Inc. 33.3V 53.9V TVS Protection Diode TPSMP39AHE3/84A

Description
TVS DIODE 33.3V 53.9V DO220AA Product overview: TPSMP39AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP39AHE3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 33.3V 53.9V DO220AA Product overview: TPSMP39AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP39AHE3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33.3V 53.9V TVS Protection Diode - 144-TPSMP39AHE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33.3V 53.9V TVS Protection Diode
144-TPSMP39AHE3/84A
33.3V 53.9V TVS Protection Diode 144-TPSMP39AHE3/84A
TVS DIODE 33.3V 53.9V DO220AA Product overview: TPSMP39AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP39AHE3/84A can be used for catalog matching and distributor lookup.

TVS DIODE 33.3V 53.9V DO220AA Product overview: TPSMP39AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP39AHE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMP39AHE3/84A - 798333-TPSMP39AHE3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP39AHE3/84A
798333-TPSMP39AHE3/84A
TVS - TVS - Diodes - TPSMP39AHE3/84A 798333-TPSMP39AHE3/84A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798333-TPSMP39AHE3/8 4A Series: Automotive, AEC-Q101, PAR, eSMP Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-220AA Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Current - Peak Pulse (10/1000μs): 7.4A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: TPSMP39A Categories: Circuit Protection Minimum Breakdown Voltage: 37.1V Manufacturer Package: DO-220AA (SMP) Maximum Clamping Voltage: 53.9V Alternative Parts (Cross-Reference): TPSMP39AHE3/85; TPSMP39AHE3/84; TPSMP39AHE3/85A ; TPSMP39AHM3_A/H ; Introduction Date: April 29, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798333-TPSMP39AHE3/84A
Series: Automotive, AEC-Q101, PAR, eSMP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-220AA
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Current - Peak Pulse (10/1000μs): 7.4A
Power - Peak Pulse: 400W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: TPSMP39A
Categories: Circuit Protection
Minimum Breakdown Voltage: 37.1V
Manufacturer Package: DO-220AA (SMP)
Maximum Clamping Voltage: 53.9V
Alternative Parts (Cross-Reference): TPSMP39AHE3/85; TPSMP39AHE3/84; TPSMP39AHE3/85A ; TPSMP39AHM3_A/H ;
Introduction Date: April 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPSMP39AHE3/84A 798333-TPSMP39AHE3/84A
Product Name 33.3V 53.9V TVS Protection Diode TVS - TVS - Diodes - TPSMP39AHE3/84A
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data