Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPSMP36HM3/85A TPSMP36HM3/85A

Description
Manufacturer: Vishay Win Source Part Number: 1113886-TPSMP36HM3/8 5A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 29.1V Minimum Breakdown Voltage: 32.4V Max Clamping Voltage: 52V Peak Pulse Current(Ippm): 7.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1113886-TPSMP36HM3/8 5A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 29.1V Minimum Breakdown Voltage: 32.4V Max Clamping Voltage: 52V Peak Pulse Current(Ippm): 7.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPSMP36HM3/85A - 1113886-TPSMP36HM3/85A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP36HM3/85A
1113886-TPSMP36HM3/85A
TVS - TVS - Diodes - TPSMP36HM3/85A 1113886-TPSMP36HM3/85A
Manufacturer: Vishay Win Source Part Number: 1113886-TPSMP36HM3/8 5A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 29.1V Minimum Breakdown Voltage: 32.4V Max Clamping Voltage: 52V Peak Pulse Current(Ippm): 7.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1113886-TPSMP36HM3/85A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-220AA (SMP)
STAND-OFF Voltage (Vwm): 29.1V
Minimum Breakdown Voltage: 32.4V
Max Clamping Voltage: 52V
Peak Pulse Current(Ippm): 7.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400 W TVS Protection Diode - 144-TPSMP36HM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-TPSMP36HM3/85A
400 W TVS Protection Diode 144-TPSMP36HM3/85A
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Transient Suppressor Product overview: TPSMP36HM3/85A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP36HM3/85A can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Transient Suppressor Product overview: TPSMP36HM3/85A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP36HM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1113886-TPSMP36HM3/85A 144-TPSMP36HM3/85A
Product Name TVS - TVS - Diodes - TPSMP36HM3/85A 400 W TVS Protection Diode
Package DO-220AA (SMP) Tape and Reel
VWM 29.1 volts
IPPM 7.7 amps
VC 52 volts
VBR 32.4 volts
Unlock Full Specs
to access all available technical data